Panasonic Chip Res, Thick Film, 390R, 0.125W, 0805; Resistance Panasonic ERJ-U06D3900V

Description
CHIP RES, THICK FILM, 390R, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 390R, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 390R, 0.125W, 0805; Resistance Panasonic - 67AC2491 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390R, 0.125W, 0805; Resistance Panasonic
67AC2491
Chip Res, Thick Film, 390R, 0.125W, 0805; Resistance Panasonic 67AC2491
CHIP RES, THICK FILM, 390R, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390R, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 390R, 0.125W, 0805; Resistance Panasonic - 66AC5628 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390R, 0.125W, 0805; Resistance Panasonic
66AC5628
Chip Res, Thick Film, 390R, 0.125W, 0805; Resistance Panasonic 66AC5628
CHIP RES, THICK FILM, 390R, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390R, 0.125W, 0805; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2491
Product Name Chip Res, Thick Film, 390R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details