Panasonic Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic ERJ-U06D3740V

Description
CHIP RES, THICK FILM, 374R, 0.125W, 0805; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 374R, 0.125W, 0805; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic - 65AC8302 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic
65AC8302
Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic 65AC8302
CHIP RES, THICK FILM, 374R, 0.125W, 0805; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374R, 0.125W, 0805; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic - 65AC9656 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic
65AC9656
Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic 65AC9656
CHIP RES, THICK FILM, 374R, 0.125W, 0805; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374R, 0.125W, 0805; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8302
Product Name Chip Res, Thick Film, 374R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 2176754-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers