Panasonic Chip Res, Thick Film, 3K6, 0.125W, 0805; Resistance Panasonic ERJ-U06D3601V

Description
CHIP RES, THICK FILM, 3K6, 0.125W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K6, 0.125W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K6, 0.125W, 0805; Resistance Panasonic - 66AC8537 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K6, 0.125W, 0805; Resistance Panasonic
66AC8537
Chip Res, Thick Film, 3K6, 0.125W, 0805; Resistance Panasonic 66AC8537
CHIP RES, THICK FILM, 3K6, 0.125W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K6, 0.125W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K6, 0.125W, 0805; Resistance Panasonic - 65AC9653 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K6, 0.125W, 0805; Resistance Panasonic
65AC9653
Chip Res, Thick Film, 3K6, 0.125W, 0805; Resistance Panasonic 65AC9653
CHIP RES, THICK FILM, 3K6, 0.125W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K6, 0.125W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8537
Product Name Chip Res, Thick Film, 3K6, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-2176058-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
3 suppliers