Panasonic Chip Res, Thick Film, 360R, 0.125W, 0805; Resistance Panasonic ERJ-U06D3600V

Description
CHIP RES, THICK FILM, 360R, 0.125W, 0805; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 360R, 0.125W, 0805; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 360R, 0.125W, 0805; Resistance Panasonic - 66AC1621 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360R, 0.125W, 0805; Resistance Panasonic
66AC1621
Chip Res, Thick Film, 360R, 0.125W, 0805; Resistance Panasonic 66AC1621
CHIP RES, THICK FILM, 360R, 0.125W, 0805; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360R, 0.125W, 0805; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 360R, 0.125W, 0805; Resistance Panasonic - 67AC5547 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360R, 0.125W, 0805; Resistance Panasonic
67AC5547
Chip Res, Thick Film, 360R, 0.125W, 0805; Resistance Panasonic 67AC5547
CHIP RES, THICK FILM, 360R, 0.125W, 0805; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360R, 0.125W, 0805; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1621
Product Name Chip Res, Thick Film, 360R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details