Panasonic Chip Res, Thick Film, 35R7, 0.125W, 0805; Resistance Panasonic ERJ-U06D35R7V

Description
CHIP RES, THICK FILM, 35R7, 0.125W, 0805; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 35R7, 0.125W, 0805; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 35R7, 0.125W, 0805; Resistance Panasonic - 65AC9652 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 35R7, 0.125W, 0805; Resistance Panasonic
65AC9652
Chip Res, Thick Film, 35R7, 0.125W, 0805; Resistance Panasonic 65AC9652
CHIP RES, THICK FILM, 35R7, 0.125W, 0805; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 35R7, 0.125W, 0805; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 35R7, 0.125W, 0805; Resistance Panasonic - 66AC3626 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 35R7, 0.125W, 0805; Resistance Panasonic
66AC3626
Chip Res, Thick Film, 35R7, 0.125W, 0805; Resistance Panasonic 66AC3626
CHIP RES, THICK FILM, 35R7, 0.125W, 0805; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 35R7, 0.125W, 0805; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9652
Product Name Chip Res, Thick Film, 35R7, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details