Panasonic Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic ERJ-U06D3573V

Description
CHIP RES, THICK FILM, 357K, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 357K, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic - 66AC1619 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic
66AC1619
Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic 66AC1619
CHIP RES, THICK FILM, 357K, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357K, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic - 66AC1620 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic
66AC1620
Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic 66AC1620
CHIP RES, THICK FILM, 357K, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357K, 0.125W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1619
Product Name Chip Res, Thick Film, 357K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 357000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details