Panasonic Chip Res, Thick Film, 35K7, 0.125W, 0805; Resistance Panasonic ERJ-U06D3572V

Description
CHIP RES, THICK FILM, 35K7, 0.125W, 0805; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 35K7, 0.125W, 0805; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 35K7, 0.125W, 0805; Resistance Panasonic - 66AC9959 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 35K7, 0.125W, 0805; Resistance Panasonic
66AC9959
Chip Res, Thick Film, 35K7, 0.125W, 0805; Resistance Panasonic 66AC9959
CHIP RES, THICK FILM, 35K7, 0.125W, 0805; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 35K7, 0.125W, 0805; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 35K7, 0.125W, 0805; Resistance Panasonic - 66AC1618 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 35K7, 0.125W, 0805; Resistance Panasonic
66AC1618
Chip Res, Thick Film, 35K7, 0.125W, 0805; Resistance Panasonic 66AC1618
CHIP RES, THICK FILM, 35K7, 0.125W, 0805; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 35K7, 0.125W, 0805; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9959
Product Name Chip Res, Thick Film, 35K7, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614962-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details