Panasonic Chip Res, Thick Film, 3K4, 0.125W, 0805; Resistance Panasonic ERJ-U06D3401V

Description
CHIP RES, THICK FILM, 3K4, 0.125W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K4, 0.125W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K4, 0.125W, 0805; Resistance Panasonic - 65AC9650 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K4, 0.125W, 0805; Resistance Panasonic
65AC9650
Chip Res, Thick Film, 3K4, 0.125W, 0805; Resistance Panasonic 65AC9650
CHIP RES, THICK FILM, 3K4, 0.125W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K4, 0.125W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K4, 0.125W, 0805; Resistance Panasonic - 66AC9955 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K4, 0.125W, 0805; Resistance Panasonic
66AC9955
Chip Res, Thick Film, 3K4, 0.125W, 0805; Resistance Panasonic 66AC9955
CHIP RES, THICK FILM, 3K4, 0.125W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K4, 0.125W, 0805; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9650
Product Name Chip Res, Thick Film, 3K4, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details