Panasonic Chip Res, Thick Film, 3K32, 0.125W, 0805; Resistance Panasonic ERJ-U06D3321V

Description
CHIP RES, THICK FILM, 3K32, 0.125W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K32, 0.125W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K32, 0.125W, 0805; Resistance Panasonic - 66AC8532 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K32, 0.125W, 0805; Resistance Panasonic
66AC8532
Chip Res, Thick Film, 3K32, 0.125W, 0805; Resistance Panasonic 66AC8532
CHIP RES, THICK FILM, 3K32, 0.125W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K32, 0.125W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K32, 0.125W, 0805; Resistance Panasonic - 67AC1199 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K32, 0.125W, 0805; Resistance Panasonic
67AC1199
Chip Res, Thick Film, 3K32, 0.125W, 0805; Resistance Panasonic 67AC1199
CHIP RES, THICK FILM, 3K32, 0.125W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K32, 0.125W, 0805; Resistance:3.32kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8532
Product Name Chip Res, Thick Film, 3K32, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details