Panasonic Chip Res, Thick Film, 332R, 0.125W, 0805; Resistance Panasonic ERJ-U06D3320V

Description
CHIP RES, THICK FILM, 332R, 0.125W, 0805; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 332R, 0.125W, 0805; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 332R, 0.125W, 0805; Resistance Panasonic - 67AC2482 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332R, 0.125W, 0805; Resistance Panasonic
67AC2482
Chip Res, Thick Film, 332R, 0.125W, 0805; Resistance Panasonic 67AC2482
CHIP RES, THICK FILM, 332R, 0.125W, 0805; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332R, 0.125W, 0805; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 332R, 0.125W, 0805; Resistance Panasonic - 67AC5545 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332R, 0.125W, 0805; Resistance Panasonic
67AC5545
Chip Res, Thick Film, 332R, 0.125W, 0805; Resistance Panasonic 67AC5545
CHIP RES, THICK FILM, 332R, 0.125W, 0805; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 332R, 0.125W, 0805; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2482
Product Name Chip Res, Thick Film, 332R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details