Panasonic Chip Res, Thick Film, 330K, 0.125W, 0805; Resistance Panasonic ERJ-U06D3303V

Description
CHIP RES, THICK FILM, 330K, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 330K, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 330K, 0.125W, 0805; Resistance Panasonic - 66AC3621 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.125W, 0805; Resistance Panasonic
66AC3621
Chip Res, Thick Film, 330K, 0.125W, 0805; Resistance Panasonic 66AC3621
CHIP RES, THICK FILM, 330K, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 330K, 0.125W, 0805; Resistance Panasonic - 66AC8531 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.125W, 0805; Resistance Panasonic
66AC8531
Chip Res, Thick Film, 330K, 0.125W, 0805; Resistance Panasonic 66AC8531
CHIP RES, THICK FILM, 330K, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3621
Product Name Chip Res, Thick Film, 330K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details