Panasonic Chip Res, Thick Film, 316R, 0.125W, 0805; Resistance Panasonic ERJ-U06D3160V

Description
CHIP RES, THICK FILM, 316R, 0.125W, 0805; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 316R, 0.125W, 0805; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 316R, 0.125W, 0805; Resistance Panasonic - 65AC9647 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.125W, 0805; Resistance Panasonic
65AC9647
Chip Res, Thick Film, 316R, 0.125W, 0805; Resistance Panasonic 65AC9647
CHIP RES, THICK FILM, 316R, 0.125W, 0805; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.125W, 0805; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 316R, 0.125W, 0805; Resistance Panasonic - 67AC5541 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.125W, 0805; Resistance Panasonic
67AC5541
Chip Res, Thick Film, 316R, 0.125W, 0805; Resistance Panasonic 67AC5541
CHIP RES, THICK FILM, 316R, 0.125W, 0805; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.125W, 0805; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9647
Product Name Chip Res, Thick Film, 316R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers