Panasonic Chip Res, Thick Film, 30R, 0.125W, 0805; Resistance Panasonic ERJ-U06D30R0V

Description
CHIP RES, THICK FILM, 30R, 0.125W, 0805; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R, 0.125W, 0805; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R, 0.125W, 0805; Resistance Panasonic - 67AC2477 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.125W, 0805; Resistance Panasonic
67AC2477
Chip Res, Thick Film, 30R, 0.125W, 0805; Resistance Panasonic 67AC2477
CHIP RES, THICK FILM, 30R, 0.125W, 0805; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.125W, 0805; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R, 0.125W, 0805; Resistance Panasonic - 67AC1195 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.125W, 0805; Resistance Panasonic
67AC1195
Chip Res, Thick Film, 30R, 0.125W, 0805; Resistance Panasonic 67AC1195
CHIP RES, THICK FILM, 30R, 0.125W, 0805; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.125W, 0805; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2477
Product Name Chip Res, Thick Film, 30R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data