Panasonic Chip Res, Thick Film, 294R, 0.125W, 0805; Resistance Panasonic ERJ-U06D2940V

Description
CHIP RES, THICK FILM, 294R, 0.125W, 0805; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 294R, 0.125W, 0805; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 294R, 0.125W, 0805; Resistance Panasonic - 67AC2475 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.125W, 0805; Resistance Panasonic
67AC2475
Chip Res, Thick Film, 294R, 0.125W, 0805; Resistance Panasonic 67AC2475
CHIP RES, THICK FILM, 294R, 0.125W, 0805; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.125W, 0805; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 294R, 0.125W, 0805; Resistance Panasonic - 67AC2474 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.125W, 0805; Resistance Panasonic
67AC2474
Chip Res, Thick Film, 294R, 0.125W, 0805; Resistance Panasonic 67AC2474
CHIP RES, THICK FILM, 294R, 0.125W, 0805; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.125W, 0805; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2475
Product Name Chip Res, Thick Film, 294R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details