Panasonic Chip Res, Thick Film, 28R, 0.125W, 0805; Resistance Panasonic ERJ-U06D28R0V

Description
CHIP RES, THICK FILM, 28R, 0.125W, 0805; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28R, 0.125W, 0805; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28R, 0.125W, 0805; Resistance Panasonic - 66AC9942 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R, 0.125W, 0805; Resistance Panasonic
66AC9942
Chip Res, Thick Film, 28R, 0.125W, 0805; Resistance Panasonic 66AC9942
CHIP RES, THICK FILM, 28R, 0.125W, 0805; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28R, 0.125W, 0805; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28R, 0.125W, 0805; Resistance Panasonic - 67AC2473 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R, 0.125W, 0805; Resistance Panasonic
67AC2473
Chip Res, Thick Film, 28R, 0.125W, 0805; Resistance Panasonic 67AC2473
CHIP RES, THICK FILM, 28R, 0.125W, 0805; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28R, 0.125W, 0805; Resistance:28ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9942
Product Name Chip Res, Thick Film, 28R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers