Panasonic Chip Res, Thick Film, 287R, 0.125W, 0805; Resistance Panasonic ERJ-U06D2870V

Description
CHIP RES, THICK FILM, 287R, 0.125W, 0805; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 287R, 0.125W, 0805; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 287R, 0.125W, 0805; Resistance Panasonic - 66AC5610 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 0.125W, 0805; Resistance Panasonic
66AC5610
Chip Res, Thick Film, 287R, 0.125W, 0805; Resistance Panasonic 66AC5610
CHIP RES, THICK FILM, 287R, 0.125W, 0805; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 0.125W, 0805; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 287R, 0.125W, 0805; Resistance Panasonic - 65AC9641 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287R, 0.125W, 0805; Resistance Panasonic
65AC9641
Chip Res, Thick Film, 287R, 0.125W, 0805; Resistance Panasonic 65AC9641
CHIP RES, THICK FILM, 287R, 0.125W, 0805; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 287R, 0.125W, 0805; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5610
Product Name Chip Res, Thick Film, 287R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details