Panasonic Chip Res, Thick Film, 27R, 0.125W, 0805; Resistance Panasonic ERJ-U06D27R0V

Description
CHIP RES, THICK FILM, 27R, 0.125W, 0805; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 27R, 0.125W, 0805; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 27R, 0.125W, 0805; Resistance Panasonic - 67AC5531 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27R, 0.125W, 0805; Resistance Panasonic
67AC5531
Chip Res, Thick Film, 27R, 0.125W, 0805; Resistance Panasonic 67AC5531
CHIP RES, THICK FILM, 27R, 0.125W, 0805; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 27R, 0.125W, 0805; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 27R, 0.125W, 0805; Resistance Panasonic - 66AC1600 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27R, 0.125W, 0805; Resistance Panasonic
66AC1600
Chip Res, Thick Film, 27R, 0.125W, 0805; Resistance Panasonic 66AC1600
CHIP RES, THICK FILM, 27R, 0.125W, 0805; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 27R, 0.125W, 0805; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5531
Product Name Chip Res, Thick Film, 27R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details