Panasonic Chip Res, Thick Film, 2K7, 0.125W, 0805; Resistance Panasonic ERJ-U06D2701V

Description
CHIP RES, THICK FILM, 2K7, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K7, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K7, 0.125W, 0805; Resistance Panasonic - 66AC1602 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K7, 0.125W, 0805; Resistance Panasonic
66AC1602
Chip Res, Thick Film, 2K7, 0.125W, 0805; Resistance Panasonic 66AC1602
CHIP RES, THICK FILM, 2K7, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K7, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K7, 0.125W, 0805; Resistance Panasonic - 67AC2471 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K7, 0.125W, 0805; Resistance Panasonic
67AC2471
Chip Res, Thick Film, 2K7, 0.125W, 0805; Resistance Panasonic 67AC2471
CHIP RES, THICK FILM, 2K7, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K7, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1602
Product Name Chip Res, Thick Film, 2K7, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details