Panasonic Chip Res, Thick Film, 26R7, 0.125W, 0805; Resistance Panasonic ERJ-U06D26R7V

Description
CHIP RES, THICK FILM, 26R7, 0.125W, 0805; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 26R7, 0.125W, 0805; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 26R7, 0.125W, 0805; Resistance Panasonic - 66AC1597 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26R7, 0.125W, 0805; Resistance Panasonic
66AC1597
Chip Res, Thick Film, 26R7, 0.125W, 0805; Resistance Panasonic 66AC1597
CHIP RES, THICK FILM, 26R7, 0.125W, 0805; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 26R7, 0.125W, 0805; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 26R7, 0.125W, 0805; Resistance Panasonic - 66AC5601 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26R7, 0.125W, 0805; Resistance Panasonic
66AC5601
Chip Res, Thick Film, 26R7, 0.125W, 0805; Resistance Panasonic 66AC5601
CHIP RES, THICK FILM, 26R7, 0.125W, 0805; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 26R7, 0.125W, 0805; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1597
Product Name Chip Res, Thick Film, 26R7, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6813FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details