Panasonic Chip Res, Thick Film, 26R1, 0.125W, 0805; Resistance Panasonic ERJ-U06D26R1V

Description
CHIP RES, THICK FILM, 26R1, 0.125W, 0805; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 26R1, 0.125W, 0805; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 26R1, 0.125W, 0805; Resistance Panasonic - 66AC8516 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26R1, 0.125W, 0805; Resistance Panasonic
66AC8516
Chip Res, Thick Film, 26R1, 0.125W, 0805; Resistance Panasonic 66AC8516
CHIP RES, THICK FILM, 26R1, 0.125W, 0805; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 26R1, 0.125W, 0805; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 26R1, 0.125W, 0805; Resistance Panasonic - 65AC8293 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26R1, 0.125W, 0805; Resistance Panasonic
65AC8293
Chip Res, Thick Film, 26R1, 0.125W, 0805; Resistance Panasonic 65AC8293
CHIP RES, THICK FILM, 26R1, 0.125W, 0805; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 26R1, 0.125W, 0805; Resistance:26.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8516
Product Name Chip Res, Thick Film, 26R1, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD625JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details