Panasonic Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic ERJ-U06D2673V

Description
CHIP RES, THICK FILM, 267K, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 267K, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic - 66AC5606 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic
66AC5606
Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic 66AC5606
CHIP RES, THICK FILM, 267K, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 267K, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic - 66AC5605 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic
66AC5605
Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic 66AC5605
CHIP RES, THICK FILM, 267K, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 267K, 0.125W, 0805; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5606
Product Name Chip Res, Thick Film, 267K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 267000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details