Panasonic Chip Res, Thick Film, 267R, 0.125W, 0805; Resistance Panasonic ERJ-U06D2670V

Description
CHIP RES, THICK FILM, 267R, 0.125W, 0805; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 267R, 0.125W, 0805; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 267R, 0.125W, 0805; Resistance Panasonic - 66AC9940 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 267R, 0.125W, 0805; Resistance Panasonic
66AC9940
Chip Res, Thick Film, 267R, 0.125W, 0805; Resistance Panasonic 66AC9940
CHIP RES, THICK FILM, 267R, 0.125W, 0805; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 267R, 0.125W, 0805; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 267R, 0.125W, 0805; Resistance Panasonic - 66AC1598 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 267R, 0.125W, 0805; Resistance Panasonic
66AC1598
Chip Res, Thick Film, 267R, 0.125W, 0805; Resistance Panasonic 66AC1598
CHIP RES, THICK FILM, 267R, 0.125W, 0805; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 267R, 0.125W, 0805; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9940
Product Name Chip Res, Thick Film, 267R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details