Panasonic Chip Res, Thick Film, 255R, 0.125W, 0805; Resistance Panasonic ERJ-U06D2550V

Description
CHIP RES, THICK FILM, 255R, 0.125W, 0805; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 255R, 0.125W, 0805; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 255R, 0.125W, 0805; Resistance Panasonic - 66AC3603 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255R, 0.125W, 0805; Resistance Panasonic
66AC3603
Chip Res, Thick Film, 255R, 0.125W, 0805; Resistance Panasonic 66AC3603
CHIP RES, THICK FILM, 255R, 0.125W, 0805; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255R, 0.125W, 0805; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 255R, 0.125W, 0805; Resistance Panasonic - 66AC3602 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 255R, 0.125W, 0805; Resistance Panasonic
66AC3602
Chip Res, Thick Film, 255R, 0.125W, 0805; Resistance Panasonic 66AC3602
CHIP RES, THICK FILM, 255R, 0.125W, 0805; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 255R, 0.125W, 0805; Resistance:255ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3603
Product Name Chip Res, Thick Film, 255R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details