Panasonic Chip Res, Thick Film, 249R, 0.125W, 0805; Resistance Panasonic ERJ-U06D2490V

Description
CHIP RES, THICK FILM, 249R, 0.125W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 249R, 0.125W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 249R, 0.125W, 0805; Resistance Panasonic - 67AC2469 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249R, 0.125W, 0805; Resistance Panasonic
67AC2469
Chip Res, Thick Film, 249R, 0.125W, 0805; Resistance Panasonic 67AC2469
CHIP RES, THICK FILM, 249R, 0.125W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 249R, 0.125W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 249R, 0.125W, 0805; Resistance Panasonic - 66AC9937 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249R, 0.125W, 0805; Resistance Panasonic
66AC9937
Chip Res, Thick Film, 249R, 0.125W, 0805; Resistance Panasonic 66AC9937
CHIP RES, THICK FILM, 249R, 0.125W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 249R, 0.125W, 0805; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2469
Product Name Chip Res, Thick Film, 249R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details