Panasonic Chip Res, Thick Film, 23R2, 0.125W, 0805; Resistance Panasonic ERJ-U06D23R2V

Description
CHIP RES, THICK FILM, 23R2, 0.125W, 0805; Resistance:23.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23R2, 0.125W, 0805; Resistance:23.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23R2, 0.125W, 0805; Resistance Panasonic - 65AC8287 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23R2, 0.125W, 0805; Resistance Panasonic
65AC8287
Chip Res, Thick Film, 23R2, 0.125W, 0805; Resistance Panasonic 65AC8287
CHIP RES, THICK FILM, 23R2, 0.125W, 0805; Resistance:23.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23R2, 0.125W, 0805; Resistance:23.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23R2, 0.125W, 0805; Resistance Panasonic - 66AC8512 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23R2, 0.125W, 0805; Resistance Panasonic
66AC8512
Chip Res, Thick Film, 23R2, 0.125W, 0805; Resistance Panasonic 66AC8512
CHIP RES, THICK FILM, 23R2, 0.125W, 0805; Resistance:23.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23R2, 0.125W, 0805; Resistance:23.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8287
Product Name Chip Res, Thick Film, 23R2, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details