Panasonic Chip Res, Thick Film, 2K26, 0.125W, 0805; Resistance Panasonic ERJ-U06D2261V

Description
CHIP RES, THICK FILM, 2K26, 0.125W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K26, 0.125W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K26, 0.125W, 0805; Resistance Panasonic - 66AC5592 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K26, 0.125W, 0805; Resistance Panasonic
66AC5592
Chip Res, Thick Film, 2K26, 0.125W, 0805; Resistance Panasonic 66AC5592
CHIP RES, THICK FILM, 2K26, 0.125W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K26, 0.125W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K26, 0.125W, 0805; Resistance Panasonic - 67AC1192 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K26, 0.125W, 0805; Resistance Panasonic
67AC1192
Chip Res, Thick Film, 2K26, 0.125W, 0805; Resistance Panasonic 67AC1192
CHIP RES, THICK FILM, 2K26, 0.125W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K26, 0.125W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5592
Product Name Chip Res, Thick Film, 2K26, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details