Panasonic Chip Res, Thick Film, 205K, 0.125W, 0805; Resistance Panasonic ERJ-U06D2053V

Description
CHIP RES, THICK FILM, 205K, 0.125W, 0805; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 205K, 0.125W, 0805; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 205K, 0.125W, 0805; Resistance Panasonic - 66AC3594 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205K, 0.125W, 0805; Resistance Panasonic
66AC3594
Chip Res, Thick Film, 205K, 0.125W, 0805; Resistance Panasonic 66AC3594
CHIP RES, THICK FILM, 205K, 0.125W, 0805; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205K, 0.125W, 0805; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 205K, 0.125W, 0805; Resistance Panasonic - 66AC7138 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 205K, 0.125W, 0805; Resistance Panasonic
66AC7138
Chip Res, Thick Film, 205K, 0.125W, 0805; Resistance Panasonic 66AC7138
CHIP RES, THICK FILM, 205K, 0.125W, 0805; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 205K, 0.125W, 0805; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3594
Product Name Chip Res, Thick Film, 205K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 205000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details