Panasonic Chip Res, Thick Film, 20K5, 0.125W, 0805; Resistance Panasonic ERJ-U06D2052V

Description
CHIP RES, THICK FILM, 20K5, 0.125W, 0805; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 20K5, 0.125W, 0805; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 20K5, 0.125W, 0805; Resistance Panasonic - 67AC2457 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K5, 0.125W, 0805; Resistance Panasonic
67AC2457
Chip Res, Thick Film, 20K5, 0.125W, 0805; Resistance Panasonic 67AC2457
CHIP RES, THICK FILM, 20K5, 0.125W, 0805; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K5, 0.125W, 0805; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20K5, 0.125W, 0805; Resistance Panasonic - 66AC1581 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20K5, 0.125W, 0805; Resistance Panasonic
66AC1581
Chip Res, Thick Film, 20K5, 0.125W, 0805; Resistance Panasonic 66AC1581
CHIP RES, THICK FILM, 20K5, 0.125W, 0805; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20K5, 0.125W, 0805; Resistance:20.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2457
Product Name Chip Res, Thick Film, 20K5, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 20500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176761-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details