Panasonic Chip Res, Thick Film, 18R2, 0.125W, 0805; Resistance Panasonic ERJ-U06D18R2V

Description
CHIP RES, THICK FILM, 18R2, 0.125W, 0805; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18R2, 0.125W, 0805; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18R2, 0.125W, 0805; Resistance Panasonic - 66AC3583 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R2, 0.125W, 0805; Resistance Panasonic
66AC3583
Chip Res, Thick Film, 18R2, 0.125W, 0805; Resistance Panasonic 66AC3583
CHIP RES, THICK FILM, 18R2, 0.125W, 0805; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R2, 0.125W, 0805; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18R2, 0.125W, 0805; Resistance Panasonic - 67AC5517 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R2, 0.125W, 0805; Resistance Panasonic
67AC5517
Chip Res, Thick Film, 18R2, 0.125W, 0805; Resistance Panasonic 67AC5517
CHIP RES, THICK FILM, 18R2, 0.125W, 0805; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R2, 0.125W, 0805; Resistance:18.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3583
Product Name Chip Res, Thick Film, 18R2, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 3-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details