Panasonic Chip Res, Thick Film, 187K, 0.125W, 0805; Resistance Panasonic ERJ-U06D1873V

Description
CHIP RES, THICK FILM, 187K, 0.125W, 0805; Resistance:187kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 187K, 0.125W, 0805; Resistance:187kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 187K, 0.125W, 0805; Resistance Panasonic - 66AC9923 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187K, 0.125W, 0805; Resistance Panasonic
66AC9923
Chip Res, Thick Film, 187K, 0.125W, 0805; Resistance Panasonic 66AC9923
CHIP RES, THICK FILM, 187K, 0.125W, 0805; Resistance:187kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187K, 0.125W, 0805; Resistance:187kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 187K, 0.125W, 0805; Resistance Panasonic - 66AC9922 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187K, 0.125W, 0805; Resistance Panasonic
66AC9922
Chip Res, Thick Film, 187K, 0.125W, 0805; Resistance Panasonic 66AC9922
CHIP RES, THICK FILM, 187K, 0.125W, 0805; Resistance:187kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187K, 0.125W, 0805; Resistance:187kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9923
Product Name Chip Res, Thick Film, 187K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 187000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details