Panasonic Chip Res, Thick Film, 187R, 0.125W, 0805; Resistance Panasonic ERJ-U06D1870V

Description
CHIP RES, THICK FILM, 187R, 0.125W, 0805; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 187R, 0.125W, 0805; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 187R, 0.125W, 0805; Resistance Panasonic - 65AC9625 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187R, 0.125W, 0805; Resistance Panasonic
65AC9625
Chip Res, Thick Film, 187R, 0.125W, 0805; Resistance Panasonic 65AC9625
CHIP RES, THICK FILM, 187R, 0.125W, 0805; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187R, 0.125W, 0805; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 187R, 0.125W, 0805; Resistance Panasonic - 66AC7133 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 187R, 0.125W, 0805; Resistance Panasonic
66AC7133
Chip Res, Thick Film, 187R, 0.125W, 0805; Resistance Panasonic 66AC7133
CHIP RES, THICK FILM, 187R, 0.125W, 0805; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 187R, 0.125W, 0805; Resistance:187ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9625
Product Name Chip Res, Thick Film, 187R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details