Panasonic Chip Res, Thick Film, 1K8, 0.125W, 0805; Resistance Panasonic ERJ-U06D1801V

Description
CHIP RES, THICK FILM, 1K8, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K8, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K8, 0.125W, 0805; Resistance Panasonic - 67AC2452 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K8, 0.125W, 0805; Resistance Panasonic
67AC2452
Chip Res, Thick Film, 1K8, 0.125W, 0805; Resistance Panasonic 67AC2452
CHIP RES, THICK FILM, 1K8, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K8, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K8, 0.125W, 0805; Resistance Panasonic - 66AC5581 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K8, 0.125W, 0805; Resistance Panasonic
66AC5581
Chip Res, Thick Film, 1K8, 0.125W, 0805; Resistance Panasonic 66AC5581
CHIP RES, THICK FILM, 1K8, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K8, 0.125W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2452
Product Name Chip Res, Thick Film, 1K8, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers