Panasonic Chip Res, Thick Film, 17R8, 0.125W, 0805; Resistance Panasonic ERJ-U06D17R8V

Description
CHIP RES, THICK FILM, 17R8, 0.125W, 0805; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 17R8, 0.125W, 0805; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 17R8, 0.125W, 0805; Resistance Panasonic - 66AC5577 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R8, 0.125W, 0805; Resistance Panasonic
66AC5577
Chip Res, Thick Film, 17R8, 0.125W, 0805; Resistance Panasonic 66AC5577
CHIP RES, THICK FILM, 17R8, 0.125W, 0805; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R8, 0.125W, 0805; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 17R8, 0.125W, 0805; Resistance Panasonic - 66AC5576 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 17R8, 0.125W, 0805; Resistance Panasonic
66AC5576
Chip Res, Thick Film, 17R8, 0.125W, 0805; Resistance Panasonic 66AC5576
CHIP RES, THICK FILM, 17R8, 0.125W, 0805; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 17R8, 0.125W, 0805; Resistance:17.8ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5577
Product Name Chip Res, Thick Film, 17R8, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details