Panasonic Chip Res, Thick Film, 174K, 0.125W, 0805; Resistance Panasonic ERJ-U06D1743V

Description
CHIP RES, THICK FILM, 174K, 0.125W, 0805; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 174K, 0.125W, 0805; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 174K, 0.125W, 0805; Resistance Panasonic - 66AC9917 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 174K, 0.125W, 0805; Resistance Panasonic
66AC9917
Chip Res, Thick Film, 174K, 0.125W, 0805; Resistance Panasonic 66AC9917
CHIP RES, THICK FILM, 174K, 0.125W, 0805; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 174K, 0.125W, 0805; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 174K, 0.125W, 0805; Resistance Panasonic - 66AC9918 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 174K, 0.125W, 0805; Resistance Panasonic
66AC9918
Chip Res, Thick Film, 174K, 0.125W, 0805; Resistance Panasonic 66AC9918
CHIP RES, THICK FILM, 174K, 0.125W, 0805; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 174K, 0.125W, 0805; Resistance:174kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9917
Product Name Chip Res, Thick Film, 174K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 174000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573195 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details