Panasonic Chip Res, Thick Film, 16R, 0.125W, 0805; Resistance Panasonic ERJ-U06D16R0V

Description
CHIP RES, THICK FILM, 16R, 0.125W, 0805; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16R, 0.125W, 0805; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16R, 0.125W, 0805; Resistance Panasonic - 67AC1183 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R, 0.125W, 0805; Resistance Panasonic
67AC1183
Chip Res, Thick Film, 16R, 0.125W, 0805; Resistance Panasonic 67AC1183
CHIP RES, THICK FILM, 16R, 0.125W, 0805; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R, 0.125W, 0805; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16R, 0.125W, 0805; Resistance Panasonic - 67AC2447 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R, 0.125W, 0805; Resistance Panasonic
67AC2447
Chip Res, Thick Film, 16R, 0.125W, 0805; Resistance Panasonic 67AC2447
CHIP RES, THICK FILM, 16R, 0.125W, 0805; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R, 0.125W, 0805; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1183
Product Name Chip Res, Thick Film, 16R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details