Panasonic Chip Res, Thick Film, 162R, 0.125W, 0805; Resistance Panasonic ERJ-U06D1620V

Description
CHIP RES, THICK FILM, 162R, 0.125W, 0805; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 162R, 0.125W, 0805; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 162R, 0.125W, 0805; Resistance Panasonic - 67AC2449 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162R, 0.125W, 0805; Resistance Panasonic
67AC2449
Chip Res, Thick Film, 162R, 0.125W, 0805; Resistance Panasonic 67AC2449
CHIP RES, THICK FILM, 162R, 0.125W, 0805; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162R, 0.125W, 0805; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 162R, 0.125W, 0805; Resistance Panasonic - 66AC7129 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162R, 0.125W, 0805; Resistance Panasonic
66AC7129
Chip Res, Thick Film, 162R, 0.125W, 0805; Resistance Panasonic 66AC7129
CHIP RES, THICK FILM, 162R, 0.125W, 0805; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162R, 0.125W, 0805; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2449
Product Name Chip Res, Thick Film, 162R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567797P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details