Panasonic Chip Res, Thick Film, 15K4, 0.125W, 0805; Resistance Panasonic ERJ-U06D1542V

Description
CHIP RES, THICK FILM, 15K4, 0.125W, 0805; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15K4, 0.125W, 0805; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15K4, 0.125W, 0805; Resistance Panasonic - 67AC2445 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K4, 0.125W, 0805; Resistance Panasonic
67AC2445
Chip Res, Thick Film, 15K4, 0.125W, 0805; Resistance Panasonic 67AC2445
CHIP RES, THICK FILM, 15K4, 0.125W, 0805; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K4, 0.125W, 0805; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15K4, 0.125W, 0805; Resistance Panasonic - 66AC8495 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15K4, 0.125W, 0805; Resistance Panasonic
66AC8495
Chip Res, Thick Film, 15K4, 0.125W, 0805; Resistance Panasonic 66AC8495
CHIP RES, THICK FILM, 15K4, 0.125W, 0805; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15K4, 0.125W, 0805; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2445
Product Name Chip Res, Thick Film, 15K4, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers