Panasonic Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic ERJ-U06D1541V

Description
CHIP RES, THICK FILM, 1K54, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K54, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic - 66AC3573 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic
66AC3573
Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic 66AC3573
CHIP RES, THICK FILM, 1K54, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K54, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic - 66AC1567 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic
66AC1567
Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic 66AC1567
CHIP RES, THICK FILM, 1K54, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K54, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3573
Product Name Chip Res, Thick Film, 1K54, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details