Panasonic Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic ERJ-U06D1400V

Description
CHIP RES, THICK FILM, 140R, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 140R, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic - 65AC8275 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic
65AC8275
Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic 65AC8275
CHIP RES, THICK FILM, 140R, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140R, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic - 66AC7126 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic
66AC7126
Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic 66AC7126
CHIP RES, THICK FILM, 140R, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140R, 0.125W, 0805; Resistance:140ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8275
Product Name Chip Res, Thick Film, 140R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details