Panasonic Chip Res, Thick Film, 13R3, 0.125W, 0805; Resistance Panasonic ERJ-U06D13R3V

Description
CHIP RES, THICK FILM, 13R3, 0.125W, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13R3, 0.125W, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13R3, 0.125W, 0805; Resistance Panasonic - 66AC3565 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R3, 0.125W, 0805; Resistance Panasonic
66AC3565
Chip Res, Thick Film, 13R3, 0.125W, 0805; Resistance Panasonic 66AC3565
CHIP RES, THICK FILM, 13R3, 0.125W, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R3, 0.125W, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13R3, 0.125W, 0805; Resistance Panasonic - 66AC8488 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13R3, 0.125W, 0805; Resistance Panasonic
66AC8488
Chip Res, Thick Film, 13R3, 0.125W, 0805; Resistance Panasonic 66AC8488
CHIP RES, THICK FILM, 13R3, 0.125W, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13R3, 0.125W, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3565
Product Name Chip Res, Thick Film, 13R3, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details