Panasonic Chip Res, Thick Film, 13K7, 0.125W, 0805; Resistance Panasonic ERJ-U06D1372V

Description
CHIP RES, THICK FILM, 13K7, 0.125W, 0805; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13K7, 0.125W, 0805; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13K7, 0.125W, 0805; Resistance Panasonic - 66AC3567 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K7, 0.125W, 0805; Resistance Panasonic
66AC3567
Chip Res, Thick Film, 13K7, 0.125W, 0805; Resistance Panasonic 66AC3567
CHIP RES, THICK FILM, 13K7, 0.125W, 0805; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K7, 0.125W, 0805; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13K7, 0.125W, 0805; Resistance Panasonic - 66AC5562 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K7, 0.125W, 0805; Resistance Panasonic
66AC5562
Chip Res, Thick Film, 13K7, 0.125W, 0805; Resistance Panasonic 66AC5562
CHIP RES, THICK FILM, 13K7, 0.125W, 0805; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K7, 0.125W, 0805; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3567
Product Name Chip Res, Thick Film, 13K7, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details