Panasonic Chip Res, Thick Film, 1K37, 0.125W, 0805; Resistance Panasonic ERJ-U06D1371V

Description
CHIP RES, THICK FILM, 1K37, 0.125W, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K37, 0.125W, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K37, 0.125W, 0805; Resistance Panasonic - 65AC9610 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K37, 0.125W, 0805; Resistance Panasonic
65AC9610
Chip Res, Thick Film, 1K37, 0.125W, 0805; Resistance Panasonic 65AC9610
CHIP RES, THICK FILM, 1K37, 0.125W, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K37, 0.125W, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K37, 0.125W, 0805; Resistance Panasonic - 66AC8491 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K37, 0.125W, 0805; Resistance Panasonic
66AC8491
Chip Res, Thick Film, 1K37, 0.125W, 0805; Resistance Panasonic 66AC8491
CHIP RES, THICK FILM, 1K37, 0.125W, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K37, 0.125W, 0805; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9610
Product Name Chip Res, Thick Film, 1K37, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676143-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details