Panasonic Chip Res, Thick Film, 137R, 0.125W, 0805; Resistance Panasonic ERJ-U06D1370V

Description
CHIP RES, THICK FILM, 137R, 0.125W, 0805; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 137R, 0.125W, 0805; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 137R, 0.125W, 0805; Resistance Panasonic - 66AC5561 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 137R, 0.125W, 0805; Resistance Panasonic
66AC5561
Chip Res, Thick Film, 137R, 0.125W, 0805; Resistance Panasonic 66AC5561
CHIP RES, THICK FILM, 137R, 0.125W, 0805; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 137R, 0.125W, 0805; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 137R, 0.125W, 0805; Resistance Panasonic - 65AC9609 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 137R, 0.125W, 0805; Resistance Panasonic
65AC9609
Chip Res, Thick Film, 137R, 0.125W, 0805; Resistance Panasonic 65AC9609
CHIP RES, THICK FILM, 137R, 0.125W, 0805; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 137R, 0.125W, 0805; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5561
Product Name Chip Res, Thick Film, 137R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details