Panasonic Chip Res, Thick Film, 13K3, 0.125W, 0805; Resistance Panasonic ERJ-U06D1332V

Description
CHIP RES, THICK FILM, 13K3, 0.125W, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13K3, 0.125W, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13K3, 0.125W, 0805; Resistance Panasonic - 66AC1559 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K3, 0.125W, 0805; Resistance Panasonic
66AC1559
Chip Res, Thick Film, 13K3, 0.125W, 0805; Resistance Panasonic 66AC1559
CHIP RES, THICK FILM, 13K3, 0.125W, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K3, 0.125W, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13K3, 0.125W, 0805; Resistance Panasonic - 67AC2440 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K3, 0.125W, 0805; Resistance Panasonic
67AC2440
Chip Res, Thick Film, 13K3, 0.125W, 0805; Resistance Panasonic 67AC2440
CHIP RES, THICK FILM, 13K3, 0.125W, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K3, 0.125W, 0805; Resistance:13.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1559
Product Name Chip Res, Thick Film, 13K3, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers