Panasonic Chip Res, Thick Film, 13K, 0.125W, 0805; Resistance Panasonic ERJ-U06D1302V

Description
CHIP RES, THICK FILM, 13K, 0.125W, 0805; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13K, 0.125W, 0805; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13K, 0.125W, 0805; Resistance Panasonic - 66AC7125 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.125W, 0805; Resistance Panasonic
66AC7125
Chip Res, Thick Film, 13K, 0.125W, 0805; Resistance Panasonic 66AC7125
CHIP RES, THICK FILM, 13K, 0.125W, 0805; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.125W, 0805; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13K, 0.125W, 0805; Resistance Panasonic - 66AC8489 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.125W, 0805; Resistance Panasonic
66AC8489
Chip Res, Thick Film, 13K, 0.125W, 0805; Resistance Panasonic 66AC8489
CHIP RES, THICK FILM, 13K, 0.125W, 0805; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.125W, 0805; Resistance:13kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7125
Product Name Chip Res, Thick Film, 13K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details