Panasonic Chip Res, Thick Film, 113R, 0.125W, 0805; Resistance Panasonic ERJ-U06D1130V

Description
CHIP RES, THICK FILM, 113R, 0.125W, 0805; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 113R, 0.125W, 0805; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 113R, 0.125W, 0805; Resistance Panasonic - 65AC8268 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113R, 0.125W, 0805; Resistance Panasonic
65AC8268
Chip Res, Thick Film, 113R, 0.125W, 0805; Resistance Panasonic 65AC8268
CHIP RES, THICK FILM, 113R, 0.125W, 0805; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113R, 0.125W, 0805; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 113R, 0.125W, 0805; Resistance Panasonic - 65AC8267 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113R, 0.125W, 0805; Resistance Panasonic
65AC8267
Chip Res, Thick Film, 113R, 0.125W, 0805; Resistance Panasonic 65AC8267
CHIP RES, THICK FILM, 113R, 0.125W, 0805; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113R, 0.125W, 0805; Resistance:113ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8268
Product Name Chip Res, Thick Film, 113R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details