Panasonic Chip Res, Thick Film, 11K, 0.125W, 0805; Resistance Panasonic ERJ-U06D1102V

Description
CHIP RES, THICK FILM, 11K, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11K, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K, 0.125W, 0805; Resistance Panasonic - 66AC9896 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K, 0.125W, 0805; Resistance Panasonic
66AC9896
Chip Res, Thick Film, 11K, 0.125W, 0805; Resistance Panasonic 66AC9896
CHIP RES, THICK FILM, 11K, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K, 0.125W, 0805; Resistance Panasonic - 66AC3558 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K, 0.125W, 0805; Resistance Panasonic
66AC3558
Chip Res, Thick Film, 11K, 0.125W, 0805; Resistance Panasonic 66AC3558
CHIP RES, THICK FILM, 11K, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9896
Product Name Chip Res, Thick Film, 11K, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details