Panasonic Chip Res, Thick Film, 102R, 0.125W, 0805; Resistance Panasonic ERJ-U06D1020V

Description
CHIP RES, THICK FILM, 102R, 0.125W, 0805; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 102R, 0.125W, 0805; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 102R, 0.125W, 0805; Resistance Panasonic - 66AC9891 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102R, 0.125W, 0805; Resistance Panasonic
66AC9891
Chip Res, Thick Film, 102R, 0.125W, 0805; Resistance Panasonic 66AC9891
CHIP RES, THICK FILM, 102R, 0.125W, 0805; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 102R, 0.125W, 0805; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 102R, 0.125W, 0805; Resistance Panasonic - 67AC2428 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102R, 0.125W, 0805; Resistance Panasonic
67AC2428
Chip Res, Thick Film, 102R, 0.125W, 0805; Resistance Panasonic 67AC2428
CHIP RES, THICK FILM, 102R, 0.125W, 0805; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 102R, 0.125W, 0805; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9891
Product Name Chip Res, Thick Film, 102R, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details