Panasonic Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Panasonic ERJ-U060R00V

Description
RES, THICK FILM, 0R, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJU Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJU Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Panasonic - 44X4339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Panasonic
44X4339
Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Panasonic 44X4339
RES, THICK FILM, 0R, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJU Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.125W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJU Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.125W, 0805, Reel; Resistor Case / Package Panasonic - 05X3745 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.125W, 0805, Reel; Resistor Case / Package Panasonic
05X3745
Res, Thick Film, 0R, 0.125W, 0805, Reel; Resistor Case / Package Panasonic 05X3745
RES, THICK FILM, 0R, 0.125W, 0805, REEL; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJU Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.125W, 0805, REEL; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:2A; Product Range:ERJU Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4339
Product Name Res, Thick Film, 0R, 0.125W, 0805; Resistor Case / Package Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details