Panasonic Chip Resistor - Surface Mount ERJ-U03J8R2V

Description
RES 8.2 OHM 5% 1/10W 0603 SMD
Datasheet
Description
RES 8.2 OHM 5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U03J8R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U03J8R2V
Chip Resistor - Surface Mount ERJ-U03J8R2V
RES 8.2 OHM 5% 1/10W 0603 SMD

RES 8.2 OHM 5% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, Thick Film, 8R2, 5%, 0.1W, 0603; Resistance Panasonic - 44X4184 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8R2, 5%, 0.1W, 0603; Resistance Panasonic
44X4184
Res, Thick Film, 8R2, 5%, 0.1W, 0603; Resistance Panasonic 44X4184
RES, THICK FILM, 8R2, 5%, 0.1W, 0603; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 8R2, 5%, 0.1W, 0603; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 8.2Ohm, 5%, 0603; Resistance Panasonic - 05X3112 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2Ohm, 5%, 0603; Resistance Panasonic
05X3112
Resistor, Thick Film, 8.2Ohm, 5%, 0603; Resistance Panasonic 05X3112
RESISTOR, THICK FILM, 8.2OHM, 5%, 0603; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2OHM, 5%, 0603; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U03J8R2V 44X4184
Product Name Chip Resistor - Surface Mount Res, Thick Film, 8R2, 5%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details